Capital Lighting, Inc. 10039-01-14 Exterior -Wall Mount 315089

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 8.50 Extension: 4.5 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Royal Bronze Weight: 7 Product Name: One Light Outdoor Lantern UPC: 093185044228 Category: Fluorescent Outdoor Lighting Glass: Honey Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 8.50 Extension: 4.5 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Royal Bronze Weight: 7 Product Name: One Light Outdoor Lantern UPC: 093185044228 Category: Fluorescent Outdoor Lighting Glass: Honey Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
10039-01-14 Exterior -Wall Mount - 315089 - Capital Lighting, Inc.
Columbus, OH, USA
10039-01-14 Exterior -Wall Mount
315089
10039-01-14 Exterior -Wall Mount 315089
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 8.50 Extension: 4.5 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Royal Bronze Weight: 7 Product Name: One Light Outdoor Lantern UPC: 093185044228 Category: Fluorescent Outdoor Lighting Glass: Honey Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 8.50
Extension: 4.5
Bulb
Type: GU24
Qty: 1
Wattage: 18
Finish: Royal Bronze
Weight: 7
Product Name: One Light Outdoor Lantern
UPC: 093185044228
Category: Fluorescent Outdoor Lighting
Glass: Honey
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 315089
Product Name 10039-01-14 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892169 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details