Capital Lighting, Inc. 10040-01-14 Exterior -Wall Mount 315087

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 10.25 Extension: 5 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Royal Bronze Weight: 8.5 Product Name: One Light Outdoor Lantern UPC: 093185044242 Category: Fluorescent Outdoor Lighting Glass: Honey Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 10.25 Extension: 5 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Royal Bronze Weight: 8.5 Product Name: One Light Outdoor Lantern UPC: 093185044242 Category: Fluorescent Outdoor Lighting Glass: Honey Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
10040-01-14 Exterior -Wall Mount - 315087 - Capital Lighting, Inc.
Columbus, OH, USA
10040-01-14 Exterior -Wall Mount
315087
10040-01-14 Exterior -Wall Mount 315087
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 10.25 Extension: 5 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Royal Bronze Weight: 8.5 Product Name: One Light Outdoor Lantern UPC: 093185044242 Category: Fluorescent Outdoor Lighting Glass: Honey Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 8.50
Height: 10.25
Extension: 5
Bulb
Type: GU24
Qty: 1
Wattage: 26
Finish: Royal Bronze
Weight: 8.5
Product Name: One Light Outdoor Lantern
UPC: 093185044242
Category: Fluorescent Outdoor Lighting
Glass: Honey
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 315087
Product Name 10040-01-14 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2698755 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 396mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details