Capital Lighting, Inc. 1121-01-14 Exterior -Wall Mount 315086

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 7.50 Extension: 5.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Royal Bronze Weight: 5 Product Name: One Light Outdoor Lantern UPC: 093185044266 Category: Outdoor Wall Lighting Glass: Clear Seeded Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 7.50 Extension: 5.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Royal Bronze Weight: 5 Product Name: One Light Outdoor Lantern UPC: 093185044266 Category: Outdoor Wall Lighting Glass: Clear Seeded Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
1121-01-14 Exterior -Wall Mount - 315086 - Capital Lighting, Inc.
Columbus, OH, USA
1121-01-14 Exterior -Wall Mount
315086
1121-01-14 Exterior -Wall Mount 315086
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 7.50 Extension: 5.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Royal Bronze Weight: 5 Product Name: One Light Outdoor Lantern UPC: 093185044266 Category: Outdoor Wall Lighting Glass: Clear Seeded Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 7.50
Extension: 5.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Royal Bronze
Weight: 5
Product Name: One Light Outdoor Lantern
UPC: 093185044266
Category: Outdoor Wall Lighting
Glass: Clear Seeded
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 315086
Product Name 1121-01-14 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2697552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details