Capital Lighting, Inc. 1126-01-14 Exterior -Wall Mount 315082

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.75 Height: 13.00 Extension: 9.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Royal Bronze Weight: 8.75 Product Name: One Light Outdoor Lantern Category: Outdoor Wall Lighting Glass: Clear Seeded Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.75 Height: 13.00 Extension: 9.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Royal Bronze Weight: 8.75 Product Name: One Light Outdoor Lantern Category: Outdoor Wall Lighting Glass: Clear Seeded Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
1126-01-14 Exterior -Wall Mount - 315082 - Capital Lighting, Inc.
Columbus, OH, USA
1126-01-14 Exterior -Wall Mount
315082
1126-01-14 Exterior -Wall Mount 315082
PRODUCT DETAILS / SPECS Width/Dia: 8.75 Height: 13.00 Extension: 9.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Royal Bronze Weight: 8.75 Product Name: One Light Outdoor Lantern Category: Outdoor Wall Lighting Glass: Clear Seeded Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 8.75
Height: 13.00
Extension: 9.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Royal Bronze
Weight: 8.75
Product Name: One Light Outdoor Lantern
Category: Outdoor Wall Lighting
Glass: Clear Seeded
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 315082
Product Name 1126-01-14 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1945839 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.29 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details