Capital Lighting, Inc. 1124-01-14DS Exterior -Wall Mt./Flush 315081

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 10.50 Extension: 4.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Royal Bronze Weight: 7.25 Product Name: One Light Outdoor Lantern UPC: 093185044303 Category: Outdoor Dark Sky Compliant Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 10.50 Extension: 4.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Royal Bronze Weight: 7.25 Product Name: One Light Outdoor Lantern UPC: 093185044303 Category: Outdoor Dark Sky Compliant Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
1124-01-14DS Exterior -Wall Mt./Flush - 315081 - Capital Lighting, Inc.
Columbus, OH, USA
1124-01-14DS Exterior -Wall Mt./Flush
315081
1124-01-14DS Exterior -Wall Mt./Flush 315081
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 10.50 Extension: 4.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Royal Bronze Weight: 7.25 Product Name: One Light Outdoor Lantern UPC: 093185044303 Category: Outdoor Dark Sky Compliant Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 7.25
Height: 10.50
Extension: 4.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Royal Bronze
Weight: 7.25
Product Name: One Light Outdoor Lantern
UPC: 093185044303
Category: Outdoor Dark Sky Compliant
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 315081
Product Name 1124-01-14DS Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318114 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details