PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 8.75
Extension: 7
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Royal Bronze
Weight: 6.5
Product Name: One Light Outdoor Lantern
UPC: 093185044327
Category: Outdoor Wall Lighting
Glass: Clear Seeded
Shipped Via: UPS
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 315080 |
| Product Name | 1125-01-14 Exterior -Wall Mount |
| Application | Residential; Outdoor |