PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 0.50
Length 0.50
Bulb
Finish: Rich Cognac
Weight: 0.6
Product Name: 26`` Carved Bulge Frame Wood Blade Set - 5, Rich Cognac
UPC: 840506058361
Category: Blades
Safety Listing: Dry
Manufacturer's Warranty: Lifetime
Blade span: 60
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Fan Blades and Propellers |
| Product Number | 312576 |
| Product Name | B6131RC Fans-Blades |