Capital Lighting, Inc. Sconces-Single Glass 312468

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.88 Height: 12.25 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Steel Weight: 2.31 Product Name: One Light Wall Bracket UPC: 014817479003 Category: Wall Brackets Glass: White Opal Etched Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.88 Height: 12.25 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Steel Weight: 2.31 Product Name: One Light Wall Bracket UPC: 014817479003 Category: Wall Brackets Glass: White Opal Etched Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
Sconces-Single Glass
312468
Sconces-Single Glass 312468
PRODUCT DETAILS / SPECS Width/Dia: 6.88 Height: 12.25 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Steel Weight: 2.31 Product Name: One Light Wall Bracket UPC: 014817479003 Category: Wall Brackets Glass: White Opal Etched Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 6.88
Height: 12.25
Extension: 8
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Brushed Steel
Weight: 2.31
Product Name: One Light Wall Bracket
UPC: 014817479003
Category: Wall Brackets
Glass: White Opal Etched
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 312468
Product Name Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892325 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details