Capital Lighting, Inc. Sconces-Single Glass 312462

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.38 Height: 14.00 Extension: 8.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 1.54 Product Name: One Light Sconce UPC: 014817425321 Category: Wall Brackets Glass: Opal Etch Shipped Via: UPS Safety Rating: UL Wire: 8``
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.38 Height: 14.00 Extension: 8.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 1.54 Product Name: One Light Sconce UPC: 014817425321 Category: Wall Brackets Glass: Opal Etch Shipped Via: UPS Safety Rating: UL Wire: 8``

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
Sconces-Single Glass
312462
Sconces-Single Glass 312462
PRODUCT DETAILS / SPECS Width/Dia: 5.38 Height: 14.00 Extension: 8.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 1.54 Product Name: One Light Sconce UPC: 014817425321 Category: Wall Brackets Glass: Opal Etch Shipped Via: UPS Safety Rating: UL Wire: 8``

PRODUCT DETAILS / SPECS
Width/Dia: 5.38
Height: 14.00
Extension: 8.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Black
Weight: 1.54
Product Name: One Light Sconce
UPC: 014817425321
Category: Wall Brackets
Glass: Opal Etch
Shipped Via: UPS
Safety Rating: UL
Wire: 8``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 312462
Product Name Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 2892350 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details