Capital Lighting, Inc. Sconces-Single Candle 312460

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 14.25 Extension: 4 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Black Weight: 2.2 Product Name: One Light Sconce UPC: 014817393330 Category: Wall Glass: White Opal Etch Shipped Via: UPS Safety Rating: UL
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 14.25 Extension: 4 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Black Weight: 2.2 Product Name: One Light Sconce UPC: 014817393330 Category: Wall Glass: White Opal Etch Shipped Via: UPS Safety Rating: UL

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
Sconces-Single Candle
312460
Sconces-Single Candle 312460
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 14.25 Extension: 4 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Black Weight: 2.2 Product Name: One Light Sconce UPC: 014817393330 Category: Wall Glass: White Opal Etch Shipped Via: UPS Safety Rating: UL

PRODUCT DETAILS / SPECS
Width/Dia: 7.50
Height: 14.25
Extension: 4
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Black
Weight: 2.2
Product Name: One Light Sconce
UPC: 014817393330
Category: Wall
Glass: White Opal Etch
Shipped Via: UPS
Safety Rating: UL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 312460
Product Name Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 180416 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details