Capital Lighting, Inc. OB23 Lamps-Table Lamps 311896

Description
PRODUCT DETAILS / SPECS Height: 30.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Marine Glazed Ocean/Lucite Weight: 12 Product Name: One Light Table Lamp UPC: 008322812622 Category: Table Lamp Safety Rating: UL/CSA
Description
PRODUCT DETAILS / SPECS Height: 30.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Marine Glazed Ocean/Lucite Weight: 12 Product Name: One Light Table Lamp UPC: 008322812622 Category: Table Lamp Safety Rating: UL/CSA

Suppliers

Company
Product
Description
Supplier Links
OB23 Lamps-Table Lamps - 311896 - Capital Lighting, Inc.
Columbus, OH, USA
OB23 Lamps-Table Lamps
311896
OB23 Lamps-Table Lamps 311896
PRODUCT DETAILS / SPECS Height: 30.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Marine Glazed Ocean/Lucite Weight: 12 Product Name: One Light Table Lamp UPC: 008322812622 Category: Table Lamp Safety Rating: UL/CSA

PRODUCT DETAILS / SPECS
Height: 30.00
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Marine Glazed Ocean/Lucite
Weight: 12
Product Name: One Light Table Lamp
UPC: 008322812622
Category: Table Lamp
Safety Rating: UL/CSA

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 311896
Product Name OB23 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318120 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 170mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details