Capital Lighting, Inc. OB30X Lamps-Table Lamps 311891

Description
PRODUCT DETAILS / SPECS Height: 24.38 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Marine Glazed Ocean/Antique Brass Product Name: One Light Table Lamp UPC: 008322568666 Category: Table Lamp Safety Rating: UL/CSA
Description
PRODUCT DETAILS / SPECS Height: 24.38 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Marine Glazed Ocean/Antique Brass Product Name: One Light Table Lamp UPC: 008322568666 Category: Table Lamp Safety Rating: UL/CSA

Suppliers

Company
Product
Description
Supplier Links
OB30X Lamps-Table Lamps - 311891 - Capital Lighting, Inc.
Columbus, OH, USA
OB30X Lamps-Table Lamps
311891
OB30X Lamps-Table Lamps 311891
PRODUCT DETAILS / SPECS Height: 24.38 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Marine Glazed Ocean/Antique Brass Product Name: One Light Table Lamp UPC: 008322568666 Category: Table Lamp Safety Rating: UL/CSA

PRODUCT DETAILS / SPECS
Height: 24.38
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Marine Glazed Ocean/Antique Brass
Product Name: One Light Table Lamp
UPC: 008322568666
Category: Table Lamp
Safety Rating: UL/CSA

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 311891
Product Name OB30X Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286492 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details