Capital Lighting, Inc. P745 Sconces-Single Glass 311878

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.13 Height: 10.63 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Patina Nickel Product Name: One Light Wall Sconce UPC: 008322998623 Category: Wall Sconce Safety Rating: UL/CSA
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.13 Height: 10.63 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Patina Nickel Product Name: One Light Wall Sconce UPC: 008322998623 Category: Wall Sconce Safety Rating: UL/CSA

Suppliers

Company
Product
Description
Supplier Links
P745 Sconces-Single Glass - 311878 - Capital Lighting, Inc.
Columbus, OH, USA
P745 Sconces-Single Glass
311878
P745 Sconces-Single Glass 311878
PRODUCT DETAILS / SPECS Width/Dia: 6.13 Height: 10.63 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Patina Nickel Product Name: One Light Wall Sconce UPC: 008322998623 Category: Wall Sconce Safety Rating: UL/CSA

PRODUCT DETAILS / SPECS
Width/Dia: 6.13
Height: 10.63
Extension: 8
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Patina Nickel
Product Name: One Light Wall Sconce
UPC: 008322998623
Category: Wall Sconce
Safety Rating: UL/CSA

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 311878
Product Name P745 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 2892204 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 364mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details