Capital Lighting, Inc. OB980 Lamps-Table Lamps 311873

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 33.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Lucite/Steel Blue Product Name: One Light Table Lamp UPC: 8322527915 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 33.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Lucite/Steel Blue Product Name: One Light Table Lamp UPC: 8322527915 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
OB980 Lamps-Table Lamps - 311873 - Capital Lighting, Inc.
Columbus, OH, USA
OB980 Lamps-Table Lamps
311873
OB980 Lamps-Table Lamps 311873
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 33.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Lucite/Steel Blue Product Name: One Light Table Lamp UPC: 8322527915 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 8.50
Height: 33.50
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Lucite/Steel Blue
Product Name: One Light Table Lamp
UPC: 8322527915
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 311873
Product Name OB980 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 288851 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details