Capital Lighting, Inc. P7400 Sconces-Metal 311872

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 16.00 Extension: 4.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Patina Nickel Product Name: One Light Wall Sconce UPC: 008322889211 Category: Wall Sconce Safety Rating: UL/CSA
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 16.00 Extension: 4.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Patina Nickel Product Name: One Light Wall Sconce UPC: 008322889211 Category: Wall Sconce Safety Rating: UL/CSA

Suppliers

Company
Product
Description
Supplier Links
P7400 Sconces-Metal - 311872 - Capital Lighting, Inc.
Columbus, OH, USA
P7400 Sconces-Metal
311872
P7400 Sconces-Metal 311872
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 16.00 Extension: 4.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Patina Nickel Product Name: One Light Wall Sconce UPC: 008322889211 Category: Wall Sconce Safety Rating: UL/CSA

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 16.00
Extension: 4.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Patina Nickel
Product Name: One Light Wall Sconce
UPC: 008322889211
Category: Wall Sconce
Safety Rating: UL/CSA

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 311872
Product Name P7400 Sconces-Metal
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2856560 - RS Components, Ltd.
Specs
Lighting Fixture Dimensions 49mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details