Capital Lighting, Inc. P1337 Foyer/Hall Lanterns-Glass w/Frame 311870

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 15.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Patina Nickel Product Name: Three Light Pendant UPC: 008322513376 Category: Pendant Safety Rating: UL/CSA
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 15.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Patina Nickel Product Name: Three Light Pendant UPC: 008322513376 Category: Pendant Safety Rating: UL/CSA

Suppliers

Company
Product
Description
Supplier Links
P1337 Foyer/Hall Lanterns-Glass w/Frame - 311870 - Capital Lighting, Inc.
Columbus, OH, USA
P1337 Foyer/Hall Lanterns-Glass w/Frame
311870
P1337 Foyer/Hall Lanterns-Glass w/Frame 311870
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 15.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Patina Nickel Product Name: Three Light Pendant UPC: 008322513376 Category: Pendant Safety Rating: UL/CSA

PRODUCT DETAILS / SPECS
Width/Dia: 11.75
Height: 15.50
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Patina Nickel
Product Name: Three Light Pendant
UPC: 008322513376
Category: Pendant
Safety Rating: UL/CSA

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 311870
Product Name P1337 Foyer/Hall Lanterns-Glass w/Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Lights - 2892183 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details