Capital Lighting, Inc. S429X Lamps-Swing Arm-Wall 311869

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 11.00 Extension: 22 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Nickel Weight: 5 Product Name: One Light Wall Swinger UPC: 8322842933 Category: Wall Swinger Designer: David Easton
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 11.00 Extension: 22 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Nickel Weight: 5 Product Name: One Light Wall Swinger UPC: 8322842933 Category: Wall Swinger Designer: David Easton

Suppliers

Company
Product
Description
Supplier Links
S429X Lamps-Swing Arm-Wall - 311869 - Capital Lighting, Inc.
Columbus, OH, USA
S429X Lamps-Swing Arm-Wall
311869
S429X Lamps-Swing Arm-Wall 311869
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 11.00 Extension: 22 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Nickel Weight: 5 Product Name: One Light Wall Swinger UPC: 8322842933 Category: Wall Swinger Designer: David Easton

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 11.00
Extension: 22
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Polished Nickel
Weight: 5
Product Name: One Light Wall Swinger
UPC: 8322842933
Category: Wall Swinger
Designer: David Easton

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 311869
Product Name S429X Lamps-Swing Arm-Wall
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2235015 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details