Capital Lighting, Inc. S713 Pendants-Glass Down 311863

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 14.00 Bulb Type: G16 Qty: 18 Wattage: 40 Finish: Polished Nickel Product Name: 18 Light Pendant UPC: 008322871308 Category: Pendant Safety Rating: UL/CSA Designer: Jonathan Adler
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 14.00 Bulb Type: G16 Qty: 18 Wattage: 40 Finish: Polished Nickel Product Name: 18 Light Pendant UPC: 008322871308 Category: Pendant Safety Rating: UL/CSA Designer: Jonathan Adler

Suppliers

Company
Product
Description
Supplier Links
S713 Pendants-Glass Down - 311863 - Capital Lighting, Inc.
Columbus, OH, USA
S713 Pendants-Glass Down
311863
S713 Pendants-Glass Down 311863
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 14.00 Bulb Type: G16 Qty: 18 Wattage: 40 Finish: Polished Nickel Product Name: 18 Light Pendant UPC: 008322871308 Category: Pendant Safety Rating: UL/CSA Designer: Jonathan Adler

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 14.00
Bulb
Type: G16
Qty: 18
Wattage: 40
Finish: Polished Nickel
Product Name: 18 Light Pendant
UPC: 008322871308
Category: Pendant
Safety Rating: UL/CSA
Designer: Jonathan Adler

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 311863
Product Name S713 Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2700809 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details