Capital Lighting, Inc. P9950 Lamps-Table Lamps 311847

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 22.75 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Pewter Weight: 10 Product Name: Newport Table Lamp UPC: 8322599509 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 22.75 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Pewter Weight: 10 Product Name: Newport Table Lamp UPC: 8322599509 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
P9950 Lamps-Table Lamps - 311847 - Capital Lighting, Inc.
Columbus, OH, USA
P9950 Lamps-Table Lamps
311847
P9950 Lamps-Table Lamps 311847
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 22.75 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Pewter Weight: 10 Product Name: Newport Table Lamp UPC: 8322599509 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 14.50
Height: 22.75
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Pewter
Weight: 10
Product Name: Newport Table Lamp
UPC: 8322599509
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 311847
Product Name P9950 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892346 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details