Capital Lighting, Inc. S1005 Lamps-Table Lamps 311846

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.63 Height: 26.25 Bulb Type: G16 Qty: 2 Wattage: 60 Finish: Polished Nickel Product Name: Two Light Table Lamp UPC: 008322810055 Category: Table Lamp Safety Rating: UL/CSA
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.63 Height: 26.25 Bulb Type: G16 Qty: 2 Wattage: 60 Finish: Polished Nickel Product Name: Two Light Table Lamp UPC: 008322810055 Category: Table Lamp Safety Rating: UL/CSA

Suppliers

Company
Product
Description
Supplier Links
S1005 Lamps-Table Lamps - 311846 - Capital Lighting, Inc.
Columbus, OH, USA
S1005 Lamps-Table Lamps
311846
S1005 Lamps-Table Lamps 311846
PRODUCT DETAILS / SPECS Width/Dia: 11.63 Height: 26.25 Bulb Type: G16 Qty: 2 Wattage: 60 Finish: Polished Nickel Product Name: Two Light Table Lamp UPC: 008322810055 Category: Table Lamp Safety Rating: UL/CSA

PRODUCT DETAILS / SPECS
Width/Dia: 11.63
Height: 26.25
Bulb
Type: G16
Qty: 2
Wattage: 60
Finish: Polished Nickel
Product Name: Two Light Table Lamp
UPC: 008322810055
Category: Table Lamp
Safety Rating: UL/CSA

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 311846
Product Name S1005 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details