Capital Lighting, Inc. S1963 Mini Pendants-Rod 311845

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 8.50 Bulb Type: Halogen Qty: 1 Wattage: 50 Finish: Polished Nickel Product Name: One Light Pendant UPC: 008322819638 Category: Pendant Safety Rating: UL/CSA
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 8.50 Bulb Type: Halogen Qty: 1 Wattage: 50 Finish: Polished Nickel Product Name: One Light Pendant UPC: 008322819638 Category: Pendant Safety Rating: UL/CSA

Suppliers

Company
Product
Description
Supplier Links
S1963 Mini Pendants-Rod - 311845 - Capital Lighting, Inc.
Columbus, OH, USA
S1963 Mini Pendants-Rod
311845
S1963 Mini Pendants-Rod 311845
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 8.50 Bulb Type: Halogen Qty: 1 Wattage: 50 Finish: Polished Nickel Product Name: One Light Pendant UPC: 008322819638 Category: Pendant Safety Rating: UL/CSA

PRODUCT DETAILS / SPECS
Width/Dia: 8.50
Height: 8.50
Bulb
Type: Halogen
Qty: 1
Wattage: 50
Finish: Polished Nickel
Product Name: One Light Pendant
UPC: 008322819638
Category: Pendant
Safety Rating: UL/CSA

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 311845
Product Name S1963 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2768606 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details