Capital Lighting, Inc. PN718 Island/Pool Table-4 Light + 311844

Description
PRODUCT DETAILS / SPECS Width/Dia: 44.88 Height: 16.38 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Ebony Wood Product Name: Eight Light Chandelier UPC: 008322537181 Category: Chandelier Safety Rating: UL/CSA Designer: Jonathan Adler
Description
PRODUCT DETAILS / SPECS Width/Dia: 44.88 Height: 16.38 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Ebony Wood Product Name: Eight Light Chandelier UPC: 008322537181 Category: Chandelier Safety Rating: UL/CSA Designer: Jonathan Adler

Suppliers

Company
Product
Description
Supplier Links
PN718 Island/Pool Table-4 Light + - 311844 - Capital Lighting, Inc.
Columbus, OH, USA
PN718 Island/Pool Table-4 Light +
311844
PN718 Island/Pool Table-4 Light + 311844
PRODUCT DETAILS / SPECS Width/Dia: 44.88 Height: 16.38 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Ebony Wood Product Name: Eight Light Chandelier UPC: 008322537181 Category: Chandelier Safety Rating: UL/CSA Designer: Jonathan Adler

PRODUCT DETAILS / SPECS
Width/Dia: 44.88
Height: 16.38
Bulb
Type: Candelabra
Qty: 8
Wattage: 60
Finish: Ebony Wood
Product Name: Eight Light Chandelier
UPC: 008322537181
Category: Chandelier
Safety Rating: UL/CSA
Designer: Jonathan Adler

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 311844
Product Name PN718 Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2892357 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 290mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details