Capital Lighting, Inc. WZ552 Exterior -Wall Mount 311835

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 12.50 Length 12.50 Extension: 9.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Weathered Zinc Product Name: One Light Wall Sconce UPC: 008322704415 Category: Wall Sconce Safety Rating: UL/CSA
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 12.50 Length 12.50 Extension: 9.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Weathered Zinc Product Name: One Light Wall Sconce UPC: 008322704415 Category: Wall Sconce Safety Rating: UL/CSA

Suppliers

Company
Product
Description
Supplier Links
WZ552 Exterior -Wall Mount - 311835 - Capital Lighting, Inc.
Columbus, OH, USA
WZ552 Exterior -Wall Mount
311835
WZ552 Exterior -Wall Mount 311835
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 12.50 Length 12.50 Extension: 9.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Weathered Zinc Product Name: One Light Wall Sconce UPC: 008322704415 Category: Wall Sconce Safety Rating: UL/CSA

PRODUCT DETAILS / SPECS
Width/Dia: 8.50
Height: 12.50
Length 12.50
Extension: 9.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Weathered Zinc
Product Name: One Light Wall Sconce
UPC: 008322704415
Category: Wall Sconce
Safety Rating: UL/CSA

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 311835
Product Name WZ552 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2065988 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details