Capital Lighting, Inc. WZ541 Exterior -Hanging 311834

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 19.25 Length 19.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Weathered Zinc Product Name: One Light Pendant UPC: 008322815227 Category: Pendant Safety Rating: UL/CSA
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 19.25 Length 19.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Weathered Zinc Product Name: One Light Pendant UPC: 008322815227 Category: Pendant Safety Rating: UL/CSA

Suppliers

Company
Product
Description
Supplier Links
WZ541 Exterior -Hanging - 311834 - Capital Lighting, Inc.
Columbus, OH, USA
WZ541 Exterior -Hanging
311834
WZ541 Exterior -Hanging 311834
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 19.25 Length 19.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Weathered Zinc Product Name: One Light Pendant UPC: 008322815227 Category: Pendant Safety Rating: UL/CSA

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 19.25
Length 19.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Weathered Zinc
Product Name: One Light Pendant
UPC: 008322815227
Category: Pendant
Safety Rating: UL/CSA

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 311834
Product Name WZ541 Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2306140 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details