PRODUCT DETAILS / SPECS
Width/Dia: 11.63
Height: 6.00
Length 6.00
Bulb
Type: Torpedo
Qty: 2
Wattage: 60
Finish: Weathered Zinc
Product Name: Two Light Flushmount
UPC: 008322815326
Category: Flushmount
Safety Rating: UL/CSA
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 311833 |
| Product Name | WZ543 Exterior -Ceiling Mount |
| Application | Residential; Outdoor |