Capital Lighting, Inc. WZ550 Exterior -Hanging 311830

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 9.63 Length 9.63 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Weathered Zinc Product Name: One Light Pendant UPC: 008322237739 Category: Pendant Safety Rating: UL/CSA
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 9.63 Length 9.63 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Weathered Zinc Product Name: One Light Pendant UPC: 008322237739 Category: Pendant Safety Rating: UL/CSA

Suppliers

Company
Product
Description
Supplier Links
WZ550 Exterior -Hanging - 311830 - Capital Lighting, Inc.
Columbus, OH, USA
WZ550 Exterior -Hanging
311830
WZ550 Exterior -Hanging 311830
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 9.63 Length 9.63 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Weathered Zinc Product Name: One Light Pendant UPC: 008322237739 Category: Pendant Safety Rating: UL/CSA

PRODUCT DETAILS / SPECS
Width/Dia: 8.50
Height: 9.63
Length 9.63
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Weathered Zinc
Product Name: One Light Pendant
UPC: 008322237739
Category: Pendant
Safety Rating: UL/CSA

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 311830
Product Name WZ550 Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2407169 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details