Capital Lighting, Inc. Z562 Exterior -Hanging 311824

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.38 Height: 21.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Bronze Product Name: Three Light Pendant UPC: 008322136438 Category: Pendant Safety Rating: UL/CSA
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.38 Height: 21.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Bronze Product Name: Three Light Pendant UPC: 008322136438 Category: Pendant Safety Rating: UL/CSA

Suppliers

Company
Product
Description
Supplier Links
Z562 Exterior -Hanging - 311824 - Capital Lighting, Inc.
Columbus, OH, USA
Z562 Exterior -Hanging
311824
Z562 Exterior -Hanging 311824
PRODUCT DETAILS / SPECS Width/Dia: 13.38 Height: 21.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Bronze Product Name: Three Light Pendant UPC: 008322136438 Category: Pendant Safety Rating: UL/CSA

PRODUCT DETAILS / SPECS
Width/Dia: 13.38
Height: 21.50
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Bronze
Product Name: Three Light Pendant
UPC: 008322136438
Category: Pendant
Safety Rating: UL/CSA

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 311824
Product Name Z562 Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680607 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 295mm(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details