Capital Lighting, Inc. Z1320 Sconces-Double Glass 311819

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 6.75 Extension: 9.25 Bulb Type: G16-1/2 Qty: 2 Wattage: 40 Finish: Light Bronze Product Name: Orbit Wall Sconce UPC: 8322634439 Category: Wall Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 6.75 Extension: 9.25 Bulb Type: G16-1/2 Qty: 2 Wattage: 40 Finish: Light Bronze Product Name: Orbit Wall Sconce UPC: 8322634439 Category: Wall Sconce

Suppliers

Company
Product
Description
Supplier Links
Z1320 Sconces-Double Glass - 311819 - Capital Lighting, Inc.
Columbus, OH, USA
Z1320 Sconces-Double Glass
311819
Z1320 Sconces-Double Glass 311819
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 6.75 Extension: 9.25 Bulb Type: G16-1/2 Qty: 2 Wattage: 40 Finish: Light Bronze Product Name: Orbit Wall Sconce UPC: 8322634439 Category: Wall Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 6.75
Extension: 9.25
Bulb
Type: G16-1/2
Qty: 2
Wattage: 40
Finish: Light Bronze
Product Name: Orbit Wall Sconce
UPC: 8322634439
Category: Wall Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 311819
Product Name Z1320 Sconces-Double Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286468 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1205mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details