Capital Lighting, Inc. Z244 Mini Pendants-4+Light Cluster 311818

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 9.00 Bulb Type: Torpedo Qty: 4 Wattage: 60 Finish: Bronze Product Name: Four Light Pendant UPC: 008322702275 Category: Pendant Safety Rating: UL/CSA Designer: Rico Espinet
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 9.00 Bulb Type: Torpedo Qty: 4 Wattage: 60 Finish: Bronze Product Name: Four Light Pendant UPC: 008322702275 Category: Pendant Safety Rating: UL/CSA Designer: Rico Espinet

Suppliers

Company
Product
Description
Supplier Links
Z244 Mini Pendants-4+Light Cluster - 311818 - Capital Lighting, Inc.
Columbus, OH, USA
Z244 Mini Pendants-4+Light Cluster
311818
Z244 Mini Pendants-4+Light Cluster 311818
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 9.00 Bulb Type: Torpedo Qty: 4 Wattage: 60 Finish: Bronze Product Name: Four Light Pendant UPC: 008322702275 Category: Pendant Safety Rating: UL/CSA Designer: Rico Espinet

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 9.00
Bulb
Type: Torpedo
Qty: 4
Wattage: 60
Finish: Bronze
Product Name: Four Light Pendant
UPC: 008322702275
Category: Pendant
Safety Rating: UL/CSA
Designer: Rico Espinet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 311818
Product Name Z244 Mini Pendants-4+Light Cluster
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2838347 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.199m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details