Capital Lighting, Inc. Z1334 Sconces-Single Glass 311817

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 25.00 Bulb Type: B10 Qty: 3 Wattage: 60 Finish: Bronze Product Name: Three Light Wall Lamp UPC: 8322812431 Category: Wall Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 25.00 Bulb Type: B10 Qty: 3 Wattage: 60 Finish: Bronze Product Name: Three Light Wall Lamp UPC: 8322812431 Category: Wall Lamp

Suppliers

Company
Product
Description
Supplier Links
Z1334 Sconces-Single Glass - 311817 - Capital Lighting, Inc.
Columbus, OH, USA
Z1334 Sconces-Single Glass
311817
Z1334 Sconces-Single Glass 311817
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 25.00 Bulb Type: B10 Qty: 3 Wattage: 60 Finish: Bronze Product Name: Three Light Wall Lamp UPC: 8322812431 Category: Wall Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 5.75
Height: 25.00
Bulb
Type: B10
Qty: 3
Wattage: 60
Finish: Bronze
Product Name: Three Light Wall Lamp
UPC: 8322812431
Category: Wall Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 311817
Product Name Z1334 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 1940417 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.173 m(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details