Capital Lighting, Inc. Z2102 Pendants-Other 311815

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 28.25 Extension: 3.5 Bulb Type: Medium Qty: 9 Wattage: 40 Finish: Bronze Product Name: Nine Light Chandelier UPC: 008322743247 Category: Chandelier Safety Rating: UL/CSA Designer: Rico Espinet
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 28.25 Extension: 3.5 Bulb Type: Medium Qty: 9 Wattage: 40 Finish: Bronze Product Name: Nine Light Chandelier UPC: 008322743247 Category: Chandelier Safety Rating: UL/CSA Designer: Rico Espinet

Suppliers

Company
Product
Description
Supplier Links
Z2102 Pendants-Other - 311815 - Capital Lighting, Inc.
Columbus, OH, USA
Z2102 Pendants-Other
311815
Z2102 Pendants-Other 311815
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 28.25 Extension: 3.5 Bulb Type: Medium Qty: 9 Wattage: 40 Finish: Bronze Product Name: Nine Light Chandelier UPC: 008322743247 Category: Chandelier Safety Rating: UL/CSA Designer: Rico Espinet

PRODUCT DETAILS / SPECS
Width/Dia: 15.50
Height: 28.25
Extension: 3.5
Bulb
Type: Medium
Qty: 9
Wattage: 40
Finish: Bronze
Product Name: Nine Light Chandelier
UPC: 008322743247
Category: Chandelier
Safety Rating: UL/CSA
Designer: Rico Espinet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 311815
Product Name Z2102 Pendants-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Smart Lights - 2499677 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details