Capital Lighting, Inc. Z1335 Sconces-Single Glass 311814

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 34.25 Bulb Type: B10 Qty: 4 Wattage: 60 Finish: Bronze Product Name: Four Light Wall Lamp UPC: 8322812530 Category: Wall Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 34.25 Bulb Type: B10 Qty: 4 Wattage: 60 Finish: Bronze Product Name: Four Light Wall Lamp UPC: 8322812530 Category: Wall Lamp

Suppliers

Company
Product
Description
Supplier Links
Z1335 Sconces-Single Glass - 311814 - Capital Lighting, Inc.
Columbus, OH, USA
Z1335 Sconces-Single Glass
311814
Z1335 Sconces-Single Glass 311814
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 34.25 Bulb Type: B10 Qty: 4 Wattage: 60 Finish: Bronze Product Name: Four Light Wall Lamp UPC: 8322812530 Category: Wall Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 5.75
Height: 34.25
Bulb
Type: B10
Qty: 4
Wattage: 60
Finish: Bronze
Product Name: Four Light Wall Lamp
UPC: 8322812530
Category: Wall Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 311814
Product Name Z1335 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2768606 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details