Capital Lighting, Inc. Z2101 Lamps-Floor Lamps 311812

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 62.50 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Bronze Product Name: Nine Light Floor Lamp UPC: 008322521012 Category: Floor Lamp Safety Rating: UL/CSA Designer: Rico Espinet
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 62.50 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Bronze Product Name: Nine Light Floor Lamp UPC: 008322521012 Category: Floor Lamp Safety Rating: UL/CSA Designer: Rico Espinet

Suppliers

Company
Product
Description
Supplier Links
Z2101 Lamps-Floor Lamps - 311812 - Capital Lighting, Inc.
Columbus, OH, USA
Z2101 Lamps-Floor Lamps
311812
Z2101 Lamps-Floor Lamps 311812
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 62.50 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Bronze Product Name: Nine Light Floor Lamp UPC: 008322521012 Category: Floor Lamp Safety Rating: UL/CSA Designer: Rico Espinet

PRODUCT DETAILS / SPECS
Width/Dia: 15.50
Height: 62.50
Bulb
Type: Medium
Qty: 9
Wattage: 60
Finish: Bronze
Product Name: Nine Light Floor Lamp
UPC: 008322521012
Category: Floor Lamp
Safety Rating: UL/CSA
Designer: Rico Espinet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 311812
Product Name Z2101 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286477 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details