Capital Lighting, Inc. Z1963 Mini Pendants-Rod 311811

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 8.50 Bulb Type: Halogen Qty: 1 Wattage: 50 Finish: Bronze Product Name: One Light Pendant UPC: 008322519637 Category: Pendant Safety Rating: UL/CSA
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 8.50 Bulb Type: Halogen Qty: 1 Wattage: 50 Finish: Bronze Product Name: One Light Pendant UPC: 008322519637 Category: Pendant Safety Rating: UL/CSA

Suppliers

Company
Product
Description
Supplier Links
Z1963 Mini Pendants-Rod - 311811 - Capital Lighting, Inc.
Columbus, OH, USA
Z1963 Mini Pendants-Rod
311811
Z1963 Mini Pendants-Rod 311811
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 8.50 Bulb Type: Halogen Qty: 1 Wattage: 50 Finish: Bronze Product Name: One Light Pendant UPC: 008322519637 Category: Pendant Safety Rating: UL/CSA

PRODUCT DETAILS / SPECS
Width/Dia: 8.50
Height: 8.50
Bulb
Type: Halogen
Qty: 1
Wattage: 50
Finish: Bronze
Product Name: One Light Pendant
UPC: 008322519637
Category: Pendant
Safety Rating: UL/CSA

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 311811
Product Name Z1963 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286464 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.17m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details