Capital Lighting, Inc. Z2100 Lamps-Table Lamps 311810

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 16.50 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Bronze Product Name: Nine Light Table Lamp UPC: 008322632114 Category: Table Lamp Safety Rating: UL/CSA Designer: Rico Espinet
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 16.50 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Bronze Product Name: Nine Light Table Lamp UPC: 008322632114 Category: Table Lamp Safety Rating: UL/CSA Designer: Rico Espinet

Suppliers

Company
Product
Description
Supplier Links
Z2100 Lamps-Table Lamps - 311810 - Capital Lighting, Inc.
Columbus, OH, USA
Z2100 Lamps-Table Lamps
311810
Z2100 Lamps-Table Lamps 311810
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 16.50 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Bronze Product Name: Nine Light Table Lamp UPC: 008322632114 Category: Table Lamp Safety Rating: UL/CSA Designer: Rico Espinet

PRODUCT DETAILS / SPECS
Width/Dia: 15.50
Height: 16.50
Bulb
Type: Medium
Qty: 9
Wattage: 60
Finish: Bronze
Product Name: Nine Light Table Lamp
UPC: 008322632114
Category: Table Lamp
Safety Rating: UL/CSA
Designer: Rico Espinet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 311810
Product Name Z2100 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2105492 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details