Capital Lighting, Inc. Z4500 Mid. Chandeliers-Candle 311809

Description
PRODUCT DETAILS / SPECS Width/Dia: 35.50 Height: 5.63 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Deep Patina Bronze Product Name: Nine Light Chandelier UPC: 008322034444 Category: Chandelier Safety Rating: UL/CSA
Description
PRODUCT DETAILS / SPECS Width/Dia: 35.50 Height: 5.63 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Deep Patina Bronze Product Name: Nine Light Chandelier UPC: 008322034444 Category: Chandelier Safety Rating: UL/CSA

Suppliers

Company
Product
Description
Supplier Links
Z4500 Mid. Chandeliers-Candle - 311809 - Capital Lighting, Inc.
Columbus, OH, USA
Z4500 Mid. Chandeliers-Candle
311809
Z4500 Mid. Chandeliers-Candle 311809
PRODUCT DETAILS / SPECS Width/Dia: 35.50 Height: 5.63 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Deep Patina Bronze Product Name: Nine Light Chandelier UPC: 008322034444 Category: Chandelier Safety Rating: UL/CSA

PRODUCT DETAILS / SPECS
Width/Dia: 35.50
Height: 5.63
Bulb
Type: Candelabra
Qty: 8
Wattage: 60
Finish: Deep Patina Bronze
Product Name: Nine Light Chandelier
UPC: 008322034444
Category: Chandelier
Safety Rating: UL/CSA

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 311809
Product Name Z4500 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856544 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.644m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details