Capital Lighting, Inc. Z540 Exterior -Hanging 311804

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.88 Height: 14.75 Length 14.75 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Bronze Product Name: One Light Pendant UPC: 008322436439 Category: Pendant Safety Rating: UL/CSA
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.88 Height: 14.75 Length 14.75 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Bronze Product Name: One Light Pendant UPC: 008322436439 Category: Pendant Safety Rating: UL/CSA

Suppliers

Company
Product
Description
Supplier Links
Z540 Exterior -Hanging - 311804 - Capital Lighting, Inc.
Columbus, OH, USA
Z540 Exterior -Hanging
311804
Z540 Exterior -Hanging 311804
PRODUCT DETAILS / SPECS Width/Dia: 6.88 Height: 14.75 Length 14.75 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Bronze Product Name: One Light Pendant UPC: 008322436439 Category: Pendant Safety Rating: UL/CSA

PRODUCT DETAILS / SPECS
Width/Dia: 6.88
Height: 14.75
Length 14.75
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Bronze
Product Name: One Light Pendant
UPC: 008322436439
Category: Pendant
Safety Rating: UL/CSA

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 311804
Product Name Z540 Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286498 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details