Capital Lighting, Inc. OB20 Lamps-Table Lamps 311582

Description
PRODUCT DETAILS / SPECS Height: 31.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Marine Glazed Ocean/Antique Brass Weight: 12 Product Name: One Light Table Lamp UPC: 008322812561 Category: Table Lamp Safety Rating: UL/CSA
Description
PRODUCT DETAILS / SPECS Height: 31.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Marine Glazed Ocean/Antique Brass Weight: 12 Product Name: One Light Table Lamp UPC: 008322812561 Category: Table Lamp Safety Rating: UL/CSA

Suppliers

Company
Product
Description
Supplier Links
OB20 Lamps-Table Lamps - 311582 - Capital Lighting, Inc.
Columbus, OH, USA
OB20 Lamps-Table Lamps
311582
OB20 Lamps-Table Lamps 311582
PRODUCT DETAILS / SPECS Height: 31.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Marine Glazed Ocean/Antique Brass Weight: 12 Product Name: One Light Table Lamp UPC: 008322812561 Category: Table Lamp Safety Rating: UL/CSA

PRODUCT DETAILS / SPECS
Height: 31.00
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Marine Glazed Ocean/Antique Brass
Weight: 12
Product Name: One Light Table Lamp
UPC: 008322812561
Category: Table Lamp
Safety Rating: UL/CSA

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 311582
Product Name OB20 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Low Bay & High Bay Lighting - 147188 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lighting Fixture Dimensions 143mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details