Capital Lighting, Inc. OB13 Lamps-Table Lamps 311581

Description
PRODUCT DETAILS / SPECS Height: 22.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Marine Glazed Ocean/Lucite Weight: 9 Product Name: One Light Table Lamp UPC: 008322812387 Category: Table Lamp Safety Rating: UL/CSA
Description
PRODUCT DETAILS / SPECS Height: 22.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Marine Glazed Ocean/Lucite Weight: 9 Product Name: One Light Table Lamp UPC: 008322812387 Category: Table Lamp Safety Rating: UL/CSA

Suppliers

Company
Product
Description
Supplier Links
OB13 Lamps-Table Lamps - 311581 - Capital Lighting, Inc.
Columbus, OH, USA
OB13 Lamps-Table Lamps
311581
OB13 Lamps-Table Lamps 311581
PRODUCT DETAILS / SPECS Height: 22.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Marine Glazed Ocean/Lucite Weight: 9 Product Name: One Light Table Lamp UPC: 008322812387 Category: Table Lamp Safety Rating: UL/CSA

PRODUCT DETAILS / SPECS
Height: 22.00
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Marine Glazed Ocean/Lucite
Weight: 9
Product Name: One Light Table Lamp
UPC: 008322812387
Category: Table Lamp
Safety Rating: UL/CSA

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 311581
Product Name OB13 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2318121 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 220mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details