Capital Lighting, Inc. OB13X Lamps-Table Lamps 311580

Description
PRODUCT DETAILS / SPECS Height: 22.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Marine Glazed Ocean/Lucite Weight: 9 Product Name: One Light Table Lamp UPC: 008322812394 Category: Table Lamp Safety Rating: UL/CSA
Description
PRODUCT DETAILS / SPECS Height: 22.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Marine Glazed Ocean/Lucite Weight: 9 Product Name: One Light Table Lamp UPC: 008322812394 Category: Table Lamp Safety Rating: UL/CSA

Suppliers

Company
Product
Description
Supplier Links
OB13X Lamps-Table Lamps - 311580 - Capital Lighting, Inc.
Columbus, OH, USA
OB13X Lamps-Table Lamps
311580
OB13X Lamps-Table Lamps 311580
PRODUCT DETAILS / SPECS Height: 22.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Marine Glazed Ocean/Lucite Weight: 9 Product Name: One Light Table Lamp UPC: 008322812394 Category: Table Lamp Safety Rating: UL/CSA

PRODUCT DETAILS / SPECS
Height: 22.00
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Marine Glazed Ocean/Lucite
Weight: 9
Product Name: One Light Table Lamp
UPC: 008322812394
Category: Table Lamp
Safety Rating: UL/CSA

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 311580
Product Name OB13X Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2105499 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details