Capital Lighting, Inc. D3374 Sconces-Single Candle 311559

Description
PRODUCT DETAILS / SPECS Width/Dia: 3.38 Height: 15.25 Extension: 8.75 Bulb Type: B10 Qty: 1 Wattage: 60 Finish: Dark Antique Nickel Product Name: One Light Wall Sconce UPC: 008322333745 Category: Wall Sconce Safety Rating: UL/CSA
Description
PRODUCT DETAILS / SPECS Width/Dia: 3.38 Height: 15.25 Extension: 8.75 Bulb Type: B10 Qty: 1 Wattage: 60 Finish: Dark Antique Nickel Product Name: One Light Wall Sconce UPC: 008322333745 Category: Wall Sconce Safety Rating: UL/CSA

Suppliers

Company
Product
Description
Supplier Links
D3374 Sconces-Single Candle - 311559 - Capital Lighting, Inc.
Columbus, OH, USA
D3374 Sconces-Single Candle
311559
D3374 Sconces-Single Candle 311559
PRODUCT DETAILS / SPECS Width/Dia: 3.38 Height: 15.25 Extension: 8.75 Bulb Type: B10 Qty: 1 Wattage: 60 Finish: Dark Antique Nickel Product Name: One Light Wall Sconce UPC: 008322333745 Category: Wall Sconce Safety Rating: UL/CSA

PRODUCT DETAILS / SPECS
Width/Dia: 3.38
Height: 15.25
Extension: 8.75
Bulb
Type: B10
Qty: 1
Wattage: 60
Finish: Dark Antique Nickel
Product Name: One Light Wall Sconce
UPC: 008322333745
Category: Wall Sconce
Safety Rating: UL/CSA

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 311559
Product Name D3374 Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 360072 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 656mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details