Capital Lighting, Inc. D2144 Lamps-Floor Lamps 311528

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 53.75 Extension: 6.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Dark Antique Nickel Product Name: Winston Floor Lamp UPC: 8322321445 Category: Floor Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 53.75 Extension: 6.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Dark Antique Nickel Product Name: Winston Floor Lamp UPC: 8322321445 Category: Floor Lamp

Suppliers

Company
Product
Description
Supplier Links
D2144 Lamps-Floor Lamps - 311528 - Capital Lighting, Inc.
Columbus, OH, USA
D2144 Lamps-Floor Lamps
311528
D2144 Lamps-Floor Lamps 311528
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 53.75 Extension: 6.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Dark Antique Nickel Product Name: Winston Floor Lamp UPC: 8322321445 Category: Floor Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 53.75
Extension: 6.75
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Dark Antique Nickel
Product Name: Winston Floor Lamp
UPC: 8322321445
Category: Floor Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 311528
Product Name D2144 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2306126 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details