Capital Lighting, Inc. CR22 Lamps-Table Lamps 311526

Description
PRODUCT DETAILS / SPECS Height: 31.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Marine Glazed Charcoal/Antique Silver Weight: 12 Product Name: One Light Table Lamp UPC: 008322701575 Category: Table Lamp Safety Rating: UL/CSA
Description
PRODUCT DETAILS / SPECS Height: 31.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Marine Glazed Charcoal/Antique Silver Weight: 12 Product Name: One Light Table Lamp UPC: 008322701575 Category: Table Lamp Safety Rating: UL/CSA

Suppliers

Company
Product
Description
Supplier Links
CR22 Lamps-Table Lamps - 311526 - Capital Lighting, Inc.
Columbus, OH, USA
CR22 Lamps-Table Lamps
311526
CR22 Lamps-Table Lamps 311526
PRODUCT DETAILS / SPECS Height: 31.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Marine Glazed Charcoal/Antique Silver Weight: 12 Product Name: One Light Table Lamp UPC: 008322701575 Category: Table Lamp Safety Rating: UL/CSA

PRODUCT DETAILS / SPECS
Height: 31.00
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Marine Glazed Charcoal/Antique Silver
Weight: 12
Product Name: One Light Table Lamp
UPC: 008322701575
Category: Table Lamp
Safety Rating: UL/CSA

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 311526
Product Name CR22 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1940417 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.173 m(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details