Capital Lighting, Inc. CR930 Lamps-Table Lamps 311522

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 22.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Marine Glazed Charcoal Product Name: One Light Table Lamp UPC: 008322496525 Category: Table Lamp Safety Rating: UL/CSA
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 22.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Marine Glazed Charcoal Product Name: One Light Table Lamp UPC: 008322496525 Category: Table Lamp Safety Rating: UL/CSA

Suppliers

Company
Product
Description
Supplier Links
CR930 Lamps-Table Lamps - 311522 - Capital Lighting, Inc.
Columbus, OH, USA
CR930 Lamps-Table Lamps
311522
CR930 Lamps-Table Lamps 311522
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 22.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Marine Glazed Charcoal Product Name: One Light Table Lamp UPC: 008322496525 Category: Table Lamp Safety Rating: UL/CSA

PRODUCT DETAILS / SPECS
Width/Dia: 10.25
Height: 22.50
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Marine Glazed Charcoal
Product Name: One Light Table Lamp
UPC: 008322496525
Category: Table Lamp
Safety Rating: UL/CSA

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 311522
Product Name CR930 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892158 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.266m(L)
View Details