Capital Lighting, Inc. CP551 Exterior -Hanging 311518

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.75 Height: 15.88 Length 15.88 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Dark Antique Copper Product Name: Three Light Pendant UPC: 008322837830 Category: Pendant Safety Rating: UL/CSA
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.75 Height: 15.88 Length 15.88 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Dark Antique Copper Product Name: Three Light Pendant UPC: 008322837830 Category: Pendant Safety Rating: UL/CSA

Suppliers

Company
Product
Description
Supplier Links
CP551 Exterior -Hanging - 311518 - Capital Lighting, Inc.
Columbus, OH, USA
CP551 Exterior -Hanging
311518
CP551 Exterior -Hanging 311518
PRODUCT DETAILS / SPECS Width/Dia: 13.75 Height: 15.88 Length 15.88 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Dark Antique Copper Product Name: Three Light Pendant UPC: 008322837830 Category: Pendant Safety Rating: UL/CSA

PRODUCT DETAILS / SPECS
Width/Dia: 13.75
Height: 15.88
Length 15.88
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Dark Antique Copper
Product Name: Three Light Pendant
UPC: 008322837830
Category: Pendant
Safety Rating: UL/CSA

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 311518
Product Name CP551 Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856541 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.29m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details