Capital Lighting, Inc. CP544 Exterior -Ceiling Mount 311512

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.63 Height: 6.50 Length 6.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Dark Antique Copper Product Name: Three Light Flushmount UPC: 008322815432 Category: Flushmount Safety Rating: UL/CSA
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.63 Height: 6.50 Length 6.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Dark Antique Copper Product Name: Three Light Flushmount UPC: 008322815432 Category: Flushmount Safety Rating: UL/CSA

Suppliers

Company
Product
Description
Supplier Links
CP544 Exterior -Ceiling Mount - 311512 - Capital Lighting, Inc.
Columbus, OH, USA
CP544 Exterior -Ceiling Mount
311512
CP544 Exterior -Ceiling Mount 311512
PRODUCT DETAILS / SPECS Width/Dia: 15.63 Height: 6.50 Length 6.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Dark Antique Copper Product Name: Three Light Flushmount UPC: 008322815432 Category: Flushmount Safety Rating: UL/CSA

PRODUCT DETAILS / SPECS
Width/Dia: 15.63
Height: 6.50
Length 6.50
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Dark Antique Copper
Product Name: Three Light Flushmount
UPC: 008322815432
Category: Flushmount
Safety Rating: UL/CSA

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 311512
Product Name CP544 Exterior -Ceiling Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2838341 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.175m(L)
View Details