Capital Lighting, Inc. CP542 Exterior -Wall Mount 311511

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 16.00 Extension: 8.13 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Dark Antique Copper Product Name: One Light Wall Sconce UPC: 008322704026 Category: Wall Sconce Safety Rating: UL/CSA
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 16.00 Extension: 8.13 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Dark Antique Copper Product Name: One Light Wall Sconce UPC: 008322704026 Category: Wall Sconce Safety Rating: UL/CSA

Suppliers

Company
Product
Description
Supplier Links
CP542 Exterior -Wall Mount - 311511 - Capital Lighting, Inc.
Columbus, OH, USA
CP542 Exterior -Wall Mount
311511
CP542 Exterior -Wall Mount 311511
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 16.00 Extension: 8.13 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Dark Antique Copper Product Name: One Light Wall Sconce UPC: 008322704026 Category: Wall Sconce Safety Rating: UL/CSA

PRODUCT DETAILS / SPECS
Width/Dia: 6.75
Height: 16.00
Extension: 8.13
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Dark Antique Copper
Product Name: One Light Wall Sconce
UPC: 008322704026
Category: Wall Sconce
Safety Rating: UL/CSA

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 311511
Product Name CP542 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892351 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details