Capital Lighting, Inc. 1337 Exterior -Hanging 311393

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 15.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Antique Brass Product Name: Three Light Pendant UPC: 008322133703 Category: Pendant Safety Rating: UL/CSA
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 15.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Antique Brass Product Name: Three Light Pendant UPC: 008322133703 Category: Pendant Safety Rating: UL/CSA

Suppliers

Company
Product
Description
Supplier Links
1337 Exterior -Hanging - 311393 - Capital Lighting, Inc.
Columbus, OH, USA
1337 Exterior -Hanging
311393
1337 Exterior -Hanging 311393
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 15.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Antique Brass Product Name: Three Light Pendant UPC: 008322133703 Category: Pendant Safety Rating: UL/CSA

PRODUCT DETAILS / SPECS
Width/Dia: 11.75
Height: 15.50
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Antique Brass
Product Name: Three Light Pendant
UPC: 008322133703
Category: Pendant
Safety Rating: UL/CSA

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 311393
Product Name 1337 Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105504 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1800 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details