Capital Lighting, Inc. 1571 Lamps-Table Lamps 311392

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.38 Height: 21.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Weathered Brass Product Name: Two Light Table Lamp UPC: 008322923380 Category: Table Lamp Safety Rating: UL/CSA
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.38 Height: 21.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Weathered Brass Product Name: Two Light Table Lamp UPC: 008322923380 Category: Table Lamp Safety Rating: UL/CSA

Suppliers

Company
Product
Description
Supplier Links
1571 Lamps-Table Lamps - 311392 - Capital Lighting, Inc.
Columbus, OH, USA
1571 Lamps-Table Lamps
311392
1571 Lamps-Table Lamps 311392
PRODUCT DETAILS / SPECS Width/Dia: 15.38 Height: 21.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Weathered Brass Product Name: Two Light Table Lamp UPC: 008322923380 Category: Table Lamp Safety Rating: UL/CSA

PRODUCT DETAILS / SPECS
Width/Dia: 15.38
Height: 21.00
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Weathered Brass
Product Name: Two Light Table Lamp
UPC: 008322923380
Category: Table Lamp
Safety Rating: UL/CSA

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 311392
Product Name 1571 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1950234 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 600 mm(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details