Capital Lighting, Inc. 1570 Lamps-Table Lamps 311391

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 27.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Weathered Brass Product Name: One Light Table Lamp UPC: 008322923373 Category: Table Lamp Safety Rating: UL/CSA
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 27.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Weathered Brass Product Name: One Light Table Lamp UPC: 008322923373 Category: Table Lamp Safety Rating: UL/CSA

Suppliers

Company
Product
Description
Supplier Links
1570 Lamps-Table Lamps - 311391 - Capital Lighting, Inc.
Columbus, OH, USA
1570 Lamps-Table Lamps
311391
1570 Lamps-Table Lamps 311391
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 27.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Weathered Brass Product Name: One Light Table Lamp UPC: 008322923373 Category: Table Lamp Safety Rating: UL/CSA

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 27.50
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Weathered Brass
Product Name: One Light Table Lamp
UPC: 008322923373
Category: Table Lamp
Safety Rating: UL/CSA

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 311391
Product Name 1570 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Batten Lights - 2856604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.168m(L)
View Details
Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details